Manufacturer: Diodes Incorporated
Win Source Part Number: 911550-AP3771AK6TR-B
Operating Temperature Range: -40°C ~ 85°C
Features: Power Supply Controller Adapters SOT-26
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Family Name: AP3771
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTLR AC/DC GEN3 SOT26 Product overview: AP3771AK6TR-BG1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-AP3771AK6TR-BG1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 911550-AP3771AK6TR-BG1 | 760-AP3771AK6TR-BG1 |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - AP3771AK6TR-BG1 | Power Management IC |
| Package Type | SOT23; Other; SOT-26 | Other; Tape & Reel (TR) |