The AP3607FNTR-G1 is a step-up DC-DC converter designed for driving up to 6 white LEDs (WLEDs) with a maximum output current of 20mA per LED. It operates within a supply voltage range of 2.7V to 5.5V, making it suitable for applications powered by Li-ion batteries. The device features 16 steps of brightness control through a digital pulse dimming function, allowing for precise adjustment of LED brightness. With a high switching frequency of 1MHz, it enables the use of smaller external capacitors, which can help reduce the overall size of the circuit. The AP3607 includes built-in protections such as output over-voltage protection, under-voltage lockout (UVLO), and over-temperature shutdown (OTSD). It is packaged in a compact QFN-3vó3-16 format, suitable for space-constrained applications like mobile phones and portable devices. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environmental conditions.
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 20mA 16-QFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AP3607FNTR-G1 |
| Product Name | LED Drivers |
| Number of Outputs | 6 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Current | 0.0200 amps |
| Switching Frequency | 1000 kHz |