DIODES Incorporated LED Drivers AP3602BKTR-E1

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 100mA SOT-23-6
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 100mA SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AP3602BKTR-E1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
AP3602BKTR-E1-ND
LED Drivers AP3602BKTR-E1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 100mA SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 100mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - LED Drivers - AP3602BKTR-E1 - 051804-AP3602BKTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3602BKTR-E1
051804-AP3602BKTR-E1
PMIC - PMIC - LED Drivers - AP3602BKTR-E1 051804-AP3602BKTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 051804-AP3602BKTR-E1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 4.8 V to 5.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 051804-AP3602BKTR-E1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 4.8 V to 5.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100MA SOT23 LED Driver IC
137-AP3602BKTR-E1
100MA SOT23 LED Driver IC 137-AP3602BKTR-E1
IC LED DRVR RGLTR 100MA SOT23-6 Product overview: AP3602BKTR-E1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3602BKTR-E1 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR 100MA SOT23-6 Product overview: AP3602BKTR-E1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3602BKTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP3602BKTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP3602BKTR-E1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP3602BKTR-E1
IC LED DRVR RGLTR 100MA SOT23-6

IC LED DRVR RGLTR 100MA SOT23-6

Supplier's Site
PMIC - LED Drivers - AP3602BKTR-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP3602BKTR-E1
PMIC - LED Drivers AP3602BKTR-E1
IC LED DRIVER RGLTR DIM

IC LED DRIVER RGLTR DIM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AP3602BKTR-E1-ND 051804-AP3602BKTR-E1 137-AP3602BKTR-E1 AP3602BKTR-E1 AP3602BKTR-E1
Product Name LED Drivers PMIC - PMIC - LED Drivers - AP3602BKTR-E1 100MA SOT23 LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 4.5 volts 2.7 volts 2.7 to 4.5 volts 2.7 to 4.5 volts
Output Voltage 4.8 to 5.2 volts 4.8 to 5.2 volts
Output Current 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers