Manufacturer: Diodes Incorporated
Win Source Part Number: 861394-AP3598FNTR-G1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC U-QFN4040-24
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 13.2V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: U-QFN4040-24
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
IC REG BUCK
Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC U-QFN4040-24
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 861394-AP3598FNTR-G1 | AP3598FNTR-G1 | AP3598FNTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3598FNTR-G1 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; U-QFN4040-24 | Other; 24-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Special Features | Enable, Frequency Control, Phase Control, Power Good |