Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC U-QFN4040-24
IC REG CTRLR BUCK PSI 24UQFN
Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC U-QFN4040-24
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3598AFNTR-G1-ND | AP3598AFNTR-G1 | AP3598AFNTR-G1 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Enable, Frequency Control, Phase Control, Power Good | |
| fsw | 200 to 500 kHz | 200 to 500 kHz | 200 to 500 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |