Manufacturer: Diodes Incorporated
Win Source Part Number: 1017737-AP3591FNTR-G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: U-QFN3535-14
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Buck Regulator Positive Output Step-Down DC-DC Controller IC U-QFN3535-14
IC REG CTRLR BUCK U-QFN3535-14
Buck Regulator Positive Output Step-Down DC-DC Controller IC U-QFN3535-14
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1017737-AP3591FNTR-G1 | AP3591FNTR-G1-ND | AP3591FNTR-G1 | AP3591FNTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3591FNTR-G1 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; U-QFN3535-14 | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |