General Purpose Amplifier 2 Circuit Differential 8-SOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 010067-AP358SG-13
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SOP Product overview: AP358SG-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AP358SG-13 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Differential 8-SOP
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 8SOP
Operational Amplifiers - Op Amps INTRF OPAMP OPA BI 40MA 32V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | AP358SGDITR-ND | 010067-AP358SG-13 | 687-AP358SG-13 | AP358SG-13 | AP358SG-13 | AP358SG-13 | AP358SG-13 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP358SG-13 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; 8-SOP | Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 0degC ~ 70degC | ||
| Supply Voltage (VS) | 3 to 32 volts | ||||||
| VOS | 2 millivolts | 2 millivolts |