DIODES Incorporated Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP358NL-U AP358NL-U

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 039252-AP358NL-U Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 039252-AP358NL-U Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP358NL-U - 039252-AP358NL-U - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP358NL-U
039252-AP358NL-U
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP358NL-U 039252-AP358NL-U
Manufacturer: Diodes Incorporated Win Source Part Number: 039252-AP358NL-U Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 039252-AP358NL-U
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHZ Operational Amplifier IC
687-AP358NL-U
1MHZ Operational Amplifier IC 687-AP358NL-U
IC OPAMP GP 1MHZ 8DIP Product overview: AP358NL-U from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AP358NL-U can be used for catalog matching and distributor lookup.

IC OPAMP GP 1MHZ 8DIP Product overview: AP358NL-U from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AP358NL-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AP358NL-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AP358NL-U
Integrated Circuits (ICs) - Linear - Amplifiers AP358NL-U
IC OPAMP GP 1MHZ 8DIP

IC OPAMP GP 1MHZ 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP358NL-U - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AP358NL-U
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AP358NL-U
IC OPAMP GP 1MHZ 8DIP

IC OPAMP GP 1MHZ 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - AP358NL-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
AP358NL-U
Instrumentation, OP Amps, Buffer Amps AP358NL-U
General Purpose Amplifier 2 Circuit Differential 8-PDIP

General Purpose Amplifier 2 Circuit Differential 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 039252-AP358NL-U 687-AP358NL-U AP358NL-U AP358NL-U AP358NL-U
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP358NL-U 1MHZ Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 to 32 volts
Source Current (IS) 1 milliamps 0.5000 milliamps 0.5000 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 0.0450 µA 0.0450 µA
GBW 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 8287640P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT-25
Number of Pins 5
View Details
LM158 Dual General-Purpose Operational Amplifier - 5962-87710012A - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD641AN - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 250 MHz
View Details