DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3586CMPTR-G1 AP3586CMPTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017736-AP3586CMPTR- G1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PSOP Purpose: Step-Down Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017736-AP3586CMPTR- G1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PSOP Purpose: Step-Down Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3586CMPTR-G1 - 1017736-AP3586CMPTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3586CMPTR-G1
1017736-AP3586CMPTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3586CMPTR-G1 1017736-AP3586CMPTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017736-AP3586CMPTR- G1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PSOP Purpose: Step-Down Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017736-AP3586CMPTR-G1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Enable, Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 82%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PSOP
Purpose: Step-Down
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
DC DC Switching Controllers - AP3586CMPTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AP3586CMPTR-G1
DC DC Switching Controllers AP3586CMPTR-G1
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AP3586CMPTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AP3586CMPTR-G1
PMIC - Voltage Regulators - DC DC Switching Controllers AP3586CMPTR-G1
IC REG CTRLR BUCK 8-PSOP

IC REG CTRLR BUCK 8-PSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1017736-AP3586CMPTR-G1 AP3586CMPTR-G1 AP3586CMPTR-G1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3586CMPTR-G1 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 8-PSOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control Enable, Phase Control
Unlock Full Specs
to access all available technical data