DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3586AMTR-G1 AP3586AMTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199196-AP3586AMTR-G1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199196-AP3586AMTR-G1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3586AMTR-G1 - 199196-AP3586AMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3586AMTR-G1
199196-AP3586AMTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3586AMTR-G1 199196-AP3586AMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 199196-AP3586AMTR-G1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 199196-AP3586AMTR-G1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 82%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AP3586AMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AP3586AMTR-G1
PMIC - Voltage Regulators - DC DC Switching Controllers AP3586AMTR-G1
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - AP3586AMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AP3586AMTR-G1
DC DC Switching Controllers AP3586AMTR-G1
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 199196-AP3586AMTR-G1 AP3586AMTR-G1 AP3586AMTR-G1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3586AMTR-G1 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control Enable, Phase Control
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222776P - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DC DC Switching Controllers - 5962-8670409VPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details