DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585MTR-G1 AP3585MTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911546-AP3585MTR-G1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911546-AP3585MTR-G1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585MTR-G1 - 911546-AP3585MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585MTR-G1
911546-AP3585MTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585MTR-G1 911546-AP3585MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 911546-AP3585MTR-G1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 911546-AP3585MTR-G1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 13.2V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AP3585MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AP3585MTR-G1
PMIC - Voltage Regulators - DC DC Switching Controllers AP3585MTR-G1
IC REG BUCK

IC REG BUCK

Supplier's Site Datasheet
DC DC Switching Controllers - AP3585MTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AP3585MTR-G1
DC DC Switching Controllers AP3585MTR-G1
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 911546-AP3585MTR-G1 AP3585MTR-G1 AP3585MTR-G1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585MTR-G1 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type SOIC; Other; 8-SO SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Special Features Enable, Phase Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 100 kHz
Duty Cycle 75
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-3.3 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details