DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585MPTR-G1 AP3585MPTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017734-AP3585MPTR-G 1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Exposed Pad Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017734-AP3585MPTR-G 1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Exposed Pad Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585MPTR-G1 - 1017734-AP3585MPTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585MPTR-G1
1017734-AP3585MPTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585MPTR-G1 1017734-AP3585MPTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017734-AP3585MPTR-G 1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 82% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Exposed Pad Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017734-AP3585MPTR-G1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 82%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO Exposed Pad
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AP3585MPTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AP3585MPTR-G1
PMIC - Voltage Regulators - DC DC Switching Controllers AP3585MPTR-G1
IC REG CTRLR BUCK 8SO

IC REG CTRLR BUCK 8SO

Supplier's Site Datasheet
DC DC Switching Controllers - AP3585MPTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AP3585MPTR-G1
DC DC Switching Controllers AP3585MPTR-G1
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1017734-AP3585MPTR-G1 AP3585MPTR-G1 AP3585MPTR-G1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585MPTR-G1 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 8-SO Exposed Pad SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control Enable, Phase Control
Unlock Full Specs
to access all available technical data

Similar Products