Manufacturer: Diodes Incorporated
Win Source Part Number: 804583-AP3585CMTR-G1
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Enable, Phase Control, Soft Start
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 89%
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 13.2V
IC REG BUCK
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 804583-AP3585CMTR-G1 | AP3585CMTR-G1 | AP3585CMTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585CMTR-G1 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Soft Start | Enable, Phase Control, Soft Start |