DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585CMPTR-G1 AP3585CMPTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861393-AP3585CMPTR-G 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SO-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SO-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861393-AP3585CMPTR-G 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SO-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SO-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585CMPTR-G1 - 861393-AP3585CMPTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585CMPTR-G1
861393-AP3585CMPTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585CMPTR-G1 861393-AP3585CMPTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861393-AP3585CMPTR-G 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SO-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SO-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861393-AP3585CMPTR-G1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SO-EP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 13.2V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
DC DC Switching Controllers - AP3585CMPTR-G1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
AP3585CMPTR-G1-ND
DC DC Switching Controllers AP3585CMPTR-G1-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO-EP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AP3585CMPTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AP3585CMPTR-G1
PMIC - Voltage Regulators - DC DC Switching Controllers AP3585CMPTR-G1
IC REG CTRLR BUCK 8SO

IC REG CTRLR BUCK 8SO

Supplier's Site Datasheet
DC DC Switching Controllers - AP3585CMPTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AP3585CMPTR-G1
DC DC Switching Controllers AP3585CMPTR-G1
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 861393-AP3585CMPTR-G1 AP3585CMPTR-G1-ND AP3585CMPTR-G1 AP3585CMPTR-G1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585CMPTR-G1 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type SOIC; Other; 8-SO-EP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Buck
Special Features Synchronous Rectification Enable, Phase Control
Unlock Full Specs
to access all available technical data