IC REG BUCK
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3585BMTR-G1 | AP3585BMTR-G1 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Phase Control, Soft Start | |
| fsw | 300 kHz | 300 kHz |
| Duty Cycle | 89 | 89 |
| Output Voltage Type | Fixed; Transistor Driver |