DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585AMTR-G1 AP3585AMTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 736951-AP3585AMTR-G1 Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Phase Control, Soft Start Supply Voltage: 4.5V ~ 13.2V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 89% Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: 300kHz
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 736951-AP3585AMTR-G1 Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Phase Control, Soft Start Supply Voltage: 4.5V ~ 13.2V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 89% Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: 300kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585AMTR-G1 - 736951-AP3585AMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585AMTR-G1
736951-AP3585AMTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585AMTR-G1 736951-AP3585AMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 736951-AP3585AMTR-G1 Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Phase Control, Soft Start Supply Voltage: 4.5V ~ 13.2V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 89% Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: 300kHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 736951-AP3585AMTR-G1
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Phase Control, Soft Start
Supply Voltage: 4.5V ~ 13.2V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 89%
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Switching Frequency: 300kHz

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - AP3585AMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AP3585AMTR-G1
PMIC - Voltage Regulators - DC DC Switching Controllers AP3585AMTR-G1
IC REG BUCK

IC REG BUCK

Supplier's Site Datasheet
DC DC Switching Controllers - AP3585AMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AP3585AMTR-G1
DC DC Switching Controllers AP3585AMTR-G1
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 736951-AP3585AMTR-G1 AP3585AMTR-G1 AP3585AMTR-G1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585AMTR-G1 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Special Features Synchronous Rectification; Enable, Phase Control, Soft Start Enable, Phase Control, Soft Start
Unlock Full Specs
to access all available technical data