Manufacturer: Diodes Incorporated
Win Source Part Number: 861392-AP3585AMPTR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SO-EP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 13.2V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO-EP
IC REG CTRLR BUCK 8SO
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO-EP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 861392-AP3585AMPTR-G1 | AP3585AMPTR-G1-ND | AP3585AMPTR-G1 | AP3585AMPTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3585AMPTR-G1 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; 8-SO-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | |||
| Special Features | Synchronous Rectification | Enable, Phase Control |