IC REG CTRLR BUCK 8PSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3581CMP-G1 | AP3581CMP-G1 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Phase Control | |
| fsw | 200 kHz | 200 kHz |
| Duty Cycle | 80 | 80 |
| Output Voltage Type | Fixed; Transistor Driver |