DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3581AMPTR-G1 AP3581AMPTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911544-AP3581AMPTR-G 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-PSOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911544-AP3581AMPTR-G 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-PSOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3581AMPTR-G1 - 911544-AP3581AMPTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3581AMPTR-G1
911544-AP3581AMPTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3581AMPTR-G1 911544-AP3581AMPTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 911544-AP3581AMPTR-G 1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-PSOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 911544-AP3581AMPTR-G1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-PSOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 13.2V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AP3581AMPTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AP3581AMPTR-G1
PMIC - Voltage Regulators - DC DC Switching Controllers AP3581AMPTR-G1
IC REG CTRLR BUCK 8PSOP

IC REG CTRLR BUCK 8PSOP

Supplier's Site Datasheet
DC DC Switching Controllers - AP3581AMPTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AP3581AMPTR-G1
DC DC Switching Controllers AP3581AMPTR-G1
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 911544-AP3581AMPTR-G1 AP3581AMPTR-G1 AP3581AMPTR-G1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP3581AMPTR-G1 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type SOIC; Other; 8-PSOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Special Features Enable, Phase Control
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227218P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1315391-21-0068PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Tube
View Details
4 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details