Manufacturer: Diodes Incorporated
Win Source Part Number: 768617-AP3503HMPTR-G
Family Name: AP3503E
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): LTC1266CS#TR; LTC1266IS; LTC1266AIS; LTC1266IS#TR;
Introduction Date: May 03, 2012
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 3A 8SO
Buck Switching Regulator IC Positive Adjustable 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 3A 8PSOP
Switching Voltage Regulators DCDC Conv HV
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 768617-AP3503HMPTR-G1 | AP3503HMPTR-G1 | AP3503HMPTR-G1 | AP3503HMPTR-G1 | AP3503HMPTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3503HMPTR-G1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Removed | Removed; Obsolete | |||
| IOUT | 3 amps | 3 amps | 3 amps |