"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: Diodes Incorporated
Win Source Part Number: 099946-AP3503EMPTR-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PSOP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.925V
Maximum Output Voltage: 16.2V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 3A SYNC 8SOIC
IC REG BUCK ADJUSTABLE 3A 8SO
IC REG BUCK ADJUSTABLE 3A 8SO
Switching Voltage Regulators 340kHz 3A Sync DC/DC 4.5V to18V
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 3A 8SO
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3503EMPTR-G1DITR-ND | 099946-AP3503EMPTR-G1 | 233-AP3503EMPTR-G1 | AP3503EMPTR-G1 | AP3503EMPTR-G1 | AP3503EMPTR-G1 | AP3503EMPTR-G1 | AP3503EMPTR-G1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3503EMPTR-G1 | IC REG BUCK ADJ 3A SYNC 8SOIC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-PSOP | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.9250 to 16.2 volts | 0.9250 volts | 0.9250 volts | 0.9250 to 16.2 volts | 0.9250 volts |