Manufacturer: Diodes Incorporated
Win Source Part Number: 199194-AP3502MPTR-G1
Categories: Integrated Circuits
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 2A 8SOIC
IC REG BUCK ADJUSTABLE 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 199194-AP3502MPTR-G1 | AP3502MPTR-G1 | AP3502MPTR-G1 | AP3502MPTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3502MPTR-G1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| IOUT | 2 amps | 2 amps | 2 amps | |
| fsw | 340 kHz | 340 kHz | 340 kHz |