Manufacturer: Diodes Incorporated
Win Source Part Number: 199193-AP3502HMTR-G1
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators DCDC Conv HV
IC REG BUCK ADJ 2A 8SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 199193-AP3502HMTR-G1 | AP3502HMTR-G1 | AP3502HMTR-G1 | 233-AP3502HMTR-G1 | AP3502HMTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3502HMTR-G1 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators DCDC Conv HV | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Obsolete | Removed | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | |
| fsw | 340 kHz | 340 kHz | 340 kHz | 340 kHz |