Manufacturer: Diodes Incorporated
Win Source Part Number: 010066-AP3502EMTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.925V
Maximum Output Voltage: 16.2V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJUSTABLE 2A 8SOIC
Switching Voltage Regulators DCDC Conv HV
IC REG BUCK ADJUSTABLE 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 2A 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 010066-AP3502EMTR-G1 | AP3502EMTR-G1DITR-ND | AP3502EMTR-G1 | AP3502EMTR-G1 | AP3502EMTR-G1 | AP3502EMTR-G1 | AP3502EMTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3502EMTR-G1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |