Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
IC REG BUCK ADJ 2A SOT26
IC REG BUCK ADJ 2A SOT26
Manufacturer: Diodes Incorporated
Win Source Part Number: 911542-AP3445W6-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Voltage Regulators DCDC Conv LV Buck
IC REG BUCK ADJ 2A SOT26
IC REG BUCK ADJUSTABLE 2A SOT26
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6
IC REG BUCK ADJUSTABLE 2A SOT26
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP3445W6-7TR-ND | 911542-AP3445W6-7 | AP3445W6-7 | AP3445W6-7 | AP3445W6-7 | AP3445W6-7 | AP3445W6-7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3445W6-7 | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-26 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |