Win Source Part Number: 982228-AP3441SHE-7B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: U-DFN2020-8 (Type E)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP3441SHE-7BDIDKR,AP
Base Product Number: AP3441
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-UFDFN Exposed Pad
IC REG BUCK ADJ 3A UDFN2020-8
Switching Voltage Regulators DCDC Conv LV Buck
IC REG BUCK ADJ 3A UDFN2020-8
IC REG BUCK ADJ 3A UDFN2020-8
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-UFDFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 982228-AP3441SHE-7B | AP3441SHE-7BDIDKR-ND | AP3441SHE-7B | AP3441SHE-7B | AP3441SHE-7B | AP3441SHE-7B | AP3441SHE-7B |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |