Manufacturer: Diodes Incorporated
Win Source Part Number: 118912-AP3435MPTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 80°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 4.95V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 1MHz 3.5A Sync SD DC/DC 2.7V to 5.5V
IC REG BUCK ADJ 3.5A SYNC 8SOIC
IC REG BUCK ADJ 3.5A SYNC 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V Output 3.5A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 3.5A 8SOIC
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 118912-AP3435MPTR-G1 | AP3435MPTR-G1 | AP3435MPTR-G1 | AP3435MPTR-G1 | AP3435MPTR-G1 | AP3435MPTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3435MPTR-G1 | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification |