IC REG BUCK ADJUSTABLE 3.5A
IC REG BUCK ADJ 3.5A 8DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-WDFN Exposed Pad
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3435DNTR-G1 | AP3435DNTR-G1 | AP3435DNTR-G1 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz |
| Life Cycle Stage | Removed | Removed; Obsolete |