Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 3A 16-VFQFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 801392-AP3433FNTR-G1
Packaging: Reel
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-QFN (3x3)
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
IC REG BUCK ADJ 3A 16QFN
IC REG BUCK ADJ 3A SYNC 16QFN
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 3A 16-VFQFN Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3433FNTR-G1-ND | 801392-AP3433FNTR-G1 | AP3433FNTR-G1 | AP3433FNTR-G1 | AP3433FNTR-G1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3433FNTR-G1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.1 to 4.65 volts | 1.1 volts | 1.1 to 4.65 volts |