DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP3429KTTR-G1

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AP3429KTTR-G1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP3429KTTR-G1DICT-ND
Voltage Regulators - DC DC Switching Regulators AP3429KTTR-G1DICT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3429KTTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP3429KTTR-G1DITR-ND
Voltage Regulators - DC DC Switching Regulators AP3429KTTR-G1DITR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3429KTTR-G1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP3429KTTR-G1DIDKR-ND
Voltage Regulators - DC DC Switching Regulators AP3429KTTR-G1DIDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3429KTTR-G1 - 1017730-AP3429KTTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3429KTTR-G1
1017730-AP3429KTTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3429KTTR-G1 1017730-AP3429KTTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017730-AP3429KTTR-G 1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-25 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017730-AP3429KTTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-25
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP3429KTTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP3429KTTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP3429KTTR-G1
IC REG BUCK ADJ 2A TSOT25

IC REG BUCK ADJ 2A TSOT25

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AP3429KTTR-G1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP3429KTTR-G1
Voltage Regulators - DC DC Switching Regulators AP3429KTTR-G1
IC REG BUCK ADJUSTABLE 2A TSOT25

IC REG BUCK ADJUSTABLE 2A TSOT25

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
AP3429KTTR-G1
Switching Voltage Regulators AP3429KTTR-G1
Switching Voltage Regulators 1.0MHz 2A Step Down Latch Off Protection

Switching Voltage Regulators 1.0MHz 2A Step Down Latch Off Protection

Buy Now Datasheet
IC REG BUCK ADJ 2A SYNC TSOT25 - 233-AP3429KTTR-G1 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 2A SYNC TSOT25
233-AP3429KTTR-G1
IC REG BUCK ADJ 2A SYNC TSOT25 233-AP3429KTTR-G1
IC REG BUCK ADJ 2A SYNC TSOT25

IC REG BUCK ADJ 2A SYNC TSOT25

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AP3429KTTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP3429KTTR-G1
Voltage Regulators - DC DC Switching Regulators AP3429KTTR-G1
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP3429KTTR-G1
PMIC - Voltage Regulators - DC DC Switching Regulators AP3429KTTR-G1
IC REG BUCK ADJUSTABLE 2A TSOT25

IC REG BUCK ADJUSTABLE 2A TSOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AP3429KTTR-G1DICT-ND 1017730-AP3429KTTR-G1 AP3429KTTR-G1 AP3429KTTR-G1 AP3429KTTR-G1 233-AP3429KTTR-G1 AP3429KTTR-G1 AP3429KTTR-G1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3429KTTR-G1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators IC REG BUCK ADJ 2A SYNC TSOT25 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; TSOT-25 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 0.6000 volts 0.6000 volts 0.6000 volts 5.5 volts 0.6000 to 5.5 volts
Unlock Full Specs
to access all available technical data