Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-UDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-UDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-UDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 861391-AP3428DNTR-G1
Operating Temperature Range: -40°C ~ 80°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-UDFN Exposed Pad
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP3428
Categories: Integrated Circuits (ICs)
Case / Package: U-DFN2020-6 (Type J)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -AP3428DNTR-G1DIDKR,
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-UDFN Exposed Pad
IC REG BUCK ADJ 1A UDFN2020-6
Switching Voltage Regulators DCDC Conv LV Buck
IC REG BUCK ADJ 1A UDFN2020-6
IC REG BUCK ADJ 1A UDFN2020-6
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3428DNTR-G1DITR-ND | 861391-AP3428DNTR-G1 | AP3428DNTR-G1 | AP3428DNTR-G1 | AP3428DNTR-G1 | AP3428DNTR-G1 | AP3428DNTR-G1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3428DNTR-G1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 6-UDFN Exposed Pad | Other; U-DFN2020-6 (Type J) | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |