Manufacturer: Diodes Incorporated
Win Source Part Number: 861390-AP3427DNTR-G1
Features: Switching Regulator IC Output 10-UFDFN Exposed Pad
Package: Reel - TR
Package: 10-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: U-DFN3030-10
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK 10UDFN
Switching Regulator IC Output 10-WFDFN Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 861390-AP3427DNTR-G1 | AP3427DNTR-G1 | AP3427DNTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3427DNTR-G1 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; U-DFN3030-10 | Other; 10-WFDFN Exposed Pad |