DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3425DNTR-G1 AP3425DNTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861389-AP3425DNTR-G1 Series: * Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861389-AP3425DNTR-G1 Series: * Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3425DNTR-G1 - 861389-AP3425DNTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3425DNTR-G1
861389-AP3425DNTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3425DNTR-G1 861389-AP3425DNTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861389-AP3425DNTR-G1 Series: * Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 861389-AP3425DNTR-G1
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Voltage Regulators - DC DC Switching Regulators - AP3425DNTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP3425DNTR-G1
Voltage Regulators - DC DC Switching Regulators AP3425DNTR-G1
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - AP3425DNTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP3425DNTR-G1
PMIC - Voltage Regulators - DC DC Switching Regulators AP3425DNTR-G1
IC REG BUCK DFN

IC REG BUCK DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 861389-AP3425DNTR-G1 AP3425DNTR-G1 AP3425DNTR-G1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3425DNTR-G1 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
133KHZ Power Management IC - 759-ICE2PCS04HKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 133 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Switching Regulators - 1744662 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details