DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CK-3.3TRG1 AP3417CK-3.3TRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861387-AP3417CK-3.3T RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SC-74A, SOT-753 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861387-AP3417CK-3.3T RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SC-74A, SOT-753 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CK-3.3TRG1 - 861387-AP3417CK-3.3TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CK-3.3TRG1
861387-AP3417CK-3.3TRG1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CK-3.3TRG1 861387-AP3417CK-3.3TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 861387-AP3417CK-3.3T RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SC-74A, SOT-753 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861387-AP3417CK-3.3TRG1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SC-74A, SOT-753
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - AP3417CK-3.3TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
AP3417CK-3.3TRG1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators AP3417CK-3.3TRG1
IC REG BUCK 3.3V 1A SOT23-5

IC REG BUCK 3.3V 1A SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AP3417CK-3.3TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP3417CK-3.3TRG1
Voltage Regulators - DC DC Switching Regulators AP3417CK-3.3TRG1
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SC-74A, SOT-753

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - AP3417CK-3.3TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP3417CK-3.3TRG1
PMIC - Voltage Regulators - DC DC Switching Regulators AP3417CK-3.3TRG1
IC REG BUCK 3.3V 1A SOT23-5

IC REG BUCK 3.3V 1A SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 861387-AP3417CK-3.3TRG1 AP3417CK-3.3TRG1 AP3417CK-3.3TRG1 AP3417CK-3.3TRG1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CK-3.3TRG1 Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Life Cycle Stage PhaseOut; Obsolete Removed Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data