DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP3417CDNTR-G1

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AP3417CDNTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP3417CDNTR-G1DITR-ND
Voltage Regulators - DC DC Switching Regulators AP3417CDNTR-G1DITR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CDNTR-G1 - 751870-AP3417CDNTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CDNTR-G1
751870-AP3417CDNTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CDNTR-G1 751870-AP3417CDNTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 751870-AP3417CDNTR-G 1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: AP3417 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-DFN (2x2) Output Voltage MAX: 4.95V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1587CETL+T; MAX1821EUB+; MAX1821XEUB+; Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 751870-AP3417CDNTR-G1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: AP3417
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 6-DFN (2x2)
Output Voltage MAX: 4.95V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1587CETL+T; MAX1821EUB+; MAX1821XEUB+;
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
AP3417CDNTR-G1
Switching Voltage Regulators AP3417CDNTR-G1
Switching Voltage Regulators 1A 1.4MHz Sync DC/DC 2.5V to 5.5V

Switching Voltage Regulators 1A 1.4MHz Sync DC/DC 2.5V to 5.5V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3417CDNTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP3417CDNTR-G1
Voltage Regulators - DC DC Switching Regulators AP3417CDNTR-G1
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3417CDNTR-G1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP3417CDNTR-G1
Voltage Regulators - DC DC Switching Regulators AP3417CDNTR-G1
IC REG BUCK ADJUSTABLE 1A 6DFN

IC REG BUCK ADJUSTABLE 1A 6DFN

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP3417CDNTR-G1
PMIC - Voltage Regulators - DC DC Switching Regulators AP3417CDNTR-G1
IC REG BUCK ADJUSTABLE 1A 6DFN

IC REG BUCK ADJUSTABLE 1A 6DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP3417CDNTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP3417CDNTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP3417CDNTR-G1
IC REG BUCK ADJ 1A 6WDFN

IC REG BUCK ADJ 1A 6WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AP3417CDNTR-G1DITR-ND 751870-AP3417CDNTR-G1 AP3417CDNTR-G1 AP3417CDNTR-G1 AP3417CDNTR-G1 AP3417CDNTR-G1 AP3417CDNTR-G1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CDNTR-G1 Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 4.95 volts 0.6000 volts 0.6000 to 4.95 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data