The AP3410KTR-G1 is a synchronous step-down DC-DC converter designed for high efficiency in voltage regulation applications. It operates at a fixed frequency of 1.5MHz, allowing for the use of smaller surface mount components, which is beneficial for portable devices. The input voltage range is from 2.5V to 5.5V, with an adjustable output voltage capability ranging from 0.6V to 0.9 times the input voltage, and it can deliver an output current of up to 1.2A. Key features include integrated soft start, under voltage lockout, thermal shutdown detection, and short circuit protection, enhancing the reliability of the device. The AP3410 is available in two package types: SOT-23-5 and DFN-2vó2-6, making it versatile for various applications. It is suitable for post DC-DC voltage regulation in devices such as PDAs and notebook computers. However, it is noted that this product is not recommended for new designs.
Manufacturer: Diodes Incorporated
Win Source Part Number: 094978-AP3410KTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Family Name: AP3410
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.95V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): EL7536IYZ; EL7536IY-T7; EL7536IY; EL7536IY-T13; EN5311QI; LTC3374HFE#TRPBF; LTC3374HUHF#TRPBF;
Introduction Date: March 19, 2013
ECCN: ERA99
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.2A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.2A SC-74A, SOT-753
IC REG BUCK ADJ 1.2A SOT23-5
IC REG BUCK ADJ 1.2A SOT23-5
IC REG BUCK ADJ 1.2A SOT23-5
Switching Voltage Regulators DCDC Conv LV Buck
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 094978-AP3410KTR-G1 | AP3410KTR-G1-ND | AP3410KTR-G1 | AP3410KTR-G1 | AP3410KTR-G1 | AP3410KTR-G1 | AP3410KTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3410KTR-G1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active | Last Time Buy | Removed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |