Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 650mA SOT-23-5 Thin, TSOT-23-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 051799-AP3406KT-ADJT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 650mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJ 650MA TSOT23-5
IC REG BUCK ADJ 650MA TSOT23-5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 650mA SOT-23-5 Thin, TSOT-23-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3406KT-ADJTRG1-ND | 051799-AP3406KT-ADJTRG1 | AP3406KT-ADJTRG1 | AP3406KT-ADJTRG1 | AP3406KT-ADJTRG1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3406KT-ADJTRG1 | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |