IC MULTI CONFIG ADJ 1.6A 8SOIC Product overview: AP34063S8L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP34063S8L-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 108126-AP34063S8L-13
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.6A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TJ)
Case / Package: 8-SOP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): NCP3063DR2G; ADP1108AN; AP34063S8L-13; ADP1108ANZ;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC MULTI CONFIG ADJ 1.6A 8SOIC
IC MULTI CONFIG ADJ 1.6A 8SOIC
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.6A (Switch) 8-SOIC (0.154", 3.90mm Width)
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.6A (Switch) 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-AP34063S8L-13 | 108126-AP34063S8L-13 | AP34063S8L-13 | AP34063S8L-13 | AP34063S8L-13 |
| Product Name | 1.6A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP34063S8L-13 | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Cut Tape (CT) | Other; 8-SOP | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 to 40 volts | |
| IOUT | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps |
| VIN | 40 volts | 40 volts | 3 to 40 volts |