DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP34063S8G-13

Description
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.6A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.6A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AP34063S8GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP34063S8GTR-ND
Voltage Regulators - DC DC Switching Regulators AP34063S8GTR-ND
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.6A (Switch) 8-SOIC (0.154"", 3.90mm Width)"

"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.6A (Switch) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP34063S8G-13 - 010064-AP34063S8G-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP34063S8G-13
010064-AP34063S8G-13
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP34063S8G-13 010064-AP34063S8G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 010064-AP34063S8G-13 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.6A (Switch) Family Name: AP34063 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TJ) Case / Package: 8-SOP Purpose: Step-Up, Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): MC33063AVD; MC33063ADR2; MC33063AVDR2; Introduction Date: June 09, 2003 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 010064-AP34063S8G-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.6A (Switch)
Family Name: AP34063
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TJ)
Case / Package: 8-SOP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): MC33063AVD; MC33063ADR2; MC33063AVDR2;
Introduction Date: June 09, 2003
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP34063S8G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP34063S8G-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP34063S8G-13
IC REG BUCK BST ADJ 1.6A 8SOP

IC REG BUCK BST ADJ 1.6A 8SOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AP34063S8G-13 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP34063S8G-13
Voltage Regulators - DC DC Switching Regulators AP34063S8G-13
IC REG BUCK BST ADJ 1.6A 8SOP

IC REG BUCK BST ADJ 1.6A 8SOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP34063S8G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP34063S8G-13
PMIC - Voltage Regulators - DC DC Switching Regulators AP34063S8G-13
IC REG BUCK BST ADJ 1.6A 8SOP

IC REG BUCK BST ADJ 1.6A 8SOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AP34063S8G-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP34063S8G-13
Voltage Regulators - DC DC Switching Regulators AP34063S8G-13
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.6A (Switch) 8-SOIC (0.154", 3.90mm Width)

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.6A (Switch) 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AP34063S8GTR-ND 010064-AP34063S8G-13 AP34063S8G-13 AP34063S8G-13 AP34063S8G-13 AP34063S8G-13
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP34063S8G-13 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck, Boost Buck; Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOP SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 1.25 to 40 volts 1.25 volts 1.25 volts 1.25 volts 1.25 to 40 volts
IOUT 1.6 amps 1.6 amps 1.6 amps 1.6 amps 1.6 amps 1.6 amps
Unlock Full Specs
to access all available technical data