DIODES Incorporated 1.6A Voltage Regulator IC AP34063N8L

Description
IC REG BCK BST INV ADJ 1.6A 8DIP Product overview: AP34063N8L from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP34063N8L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BCK BST INV ADJ 1.6A 8DIP Product overview: AP34063N8L from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP34063N8L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.6A Voltage Regulator IC
739-AP34063N8L
1.6A Voltage Regulator IC 739-AP34063N8L
IC REG BCK BST INV ADJ 1.6A 8DIP Product overview: AP34063N8L from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP34063N8L can be used for catalog matching and distributor lookup.

IC REG BCK BST INV ADJ 1.6A 8DIP Product overview: AP34063N8L from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP34063N8L can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP34063N8L - 039251-AP34063N8L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP34063N8L
039251-AP34063N8L
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP34063N8L 039251-AP34063N8L
Manufacturer: Diodes Incorporated Win Source Part Number: 039251-AP34063N8L Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.6A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TJ) Case / Package: 8-PDIP Purpose: Step-Up, Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 039251-AP34063N8L
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.6A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TJ)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-AP34063N8L 039251-AP34063N8L
Product Name 1.6A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP34063N8L
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tube/Rail DIP; Other; 8-PDIP
IOUT 1.6 amps 1.6 amps
VIN 40 volts 40 volts
fsw 100 kHz 100 kHz
Unlock Full Specs
to access all available technical data