Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 8-UFDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 805209-AP3405SHE-7
Packaging: Reel
Mounting Style: SMD
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Part Status: Last Time Buy
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 0.7V
Synchronous Rectifier: Yes
Supplier Device Package: U-DFN2020-8 (Type E)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.5V
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Voltage Regulators 600mA Step-Down DC/DC 2.0MHz w/Sync
IC REG BUCK ADJ 0.6A U-DFN2020-8
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 8-UFDFN Exposed Pad
IC REG BUCK ADJ 600MA UDFN2020-8
IC REG BUCK ADJ 600MA UDFN2020-8
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP3405SHE-7TR-ND | 805209-AP3405SHE-7 | AP3405SHE-7 | 233-AP3405SHE-7 | AP3405SHE-7 | AP3405SHE-7 | AP3405SHE-7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3405SHE-7 | Switching Voltage Regulators | IC REG BUCK ADJ 0.6A U-DFN2020-8 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7000 to 5.5 volts | 5.5 volts | 0.7000 to 5.5 volts | 0.7000 volts |