IC REG BUCK ADJ 0.6A U-DFN1616-6
IC REG BUCK ADJ 0.6A U-DFN1616-6
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 6-UFDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3403FLJ-7 | AP3403FLJ-7 | AP3403FLJ-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 1 volts | 0.7000 to 5.5 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | |
| fsw | 2000 kHz | 2000 kHz |