DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP3402KTTR-G1

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AP3402KTTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP3402KTTR-G1DITR-ND
Voltage Regulators - DC DC Switching Regulators AP3402KTTR-G1DITR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3402KTTR-G1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP3402KTTR-G1DICT-ND
Voltage Regulators - DC DC Switching Regulators AP3402KTTR-G1DICT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3402KTTR-G1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP3402KTTR-G1DIDKR-ND
Voltage Regulators - DC DC Switching Regulators AP3402KTTR-G1DIDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3402KTTR-G1 - 1145648-AP3402KTTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3402KTTR-G1
1145648-AP3402KTTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3402KTTR-G1 1145648-AP3402KTTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1145648-AP3402KTTR-G 1 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Supplier Device Package: TSOT-26 Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 5.5V Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.6V Switching Frequency: 1MHz Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145648-AP3402KTTR-G1
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: TSOT-26
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.5V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP3402KTTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP3402KTTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP3402KTTR-G1
IC REG BUCK ADJ 2A TSOT26

IC REG BUCK ADJ 2A TSOT26

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP3402KTTR-G1
PMIC - Voltage Regulators - DC DC Switching Regulators AP3402KTTR-G1
IC REG BUCK ADJUSTABLE 2A TSOT26

IC REG BUCK ADJUSTABLE 2A TSOT26

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3402KTTR-G1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP3402KTTR-G1
Voltage Regulators - DC DC Switching Regulators AP3402KTTR-G1
IC REG BUCK ADJUSTABLE 2A TSOT26

IC REG BUCK ADJUSTABLE 2A TSOT26

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
AP3402KTTR-G1
Switching Voltage Regulators AP3402KTTR-G1
Switching Voltage Regulators 1.0MHz 2A Step Down DC-DC Buck 2A Output

Switching Voltage Regulators 1.0MHz 2A Step Down DC-DC Buck 2A Output

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3402KTTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP3402KTTR-G1
Voltage Regulators - DC DC Switching Regulators AP3402KTTR-G1
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AP3402KTTR-G1DITR-ND 1145648-AP3402KTTR-G1 AP3402KTTR-G1 AP3402KTTR-G1 AP3402KTTR-G1 AP3402KTTR-G1 AP3402KTTR-G1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3402KTTR-G1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 5.5 volts 0.6000 volts 0.6000 volts 0.6000 to 5.5 volts
Unlock Full Specs
to access all available technical data