Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 6-UDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 6-UDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 6-UDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 768616-AP3401DNTR-G1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: AP3401
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: U-DFN2020-6 (Type J)
Output Voltage MAX: 5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1556ETB+; MAX1556ETB+TG51; LTC3563EDC#PBF; SP6651AEU;
Introduction Date: June 14, 2016
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 1A UDFN2020-6
IC REG BUCK ADJ 1A UDFN2020-6
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 6-UDFN Exposed Pad
Switching Voltage Regulators DCDC Conv LV Buck
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3401DNTR-G1DITR-ND | 768616-AP3401DNTR-G1 | AP3401DNTR-G1 | AP3401DNTR-G1 | AP3401DNTR-G1 | AP3401DNTR-G1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3401DNTR-G1 | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck; Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 5 volts | 1 volts | 1 volts | 1 to 5 volts |