Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:1.3µs; Supply Voltage Range:2V to 36V; No. of Pins:5Pins; IC Output Type:CMOS, MOS, TTL, DTL, ECL; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 60AC7808 |
| Product Name | Comparator Type Diodes Inc. |
| Supply Voltage (VS) | 2 to 36 volts |