Manufacturer: Diodes Incorporated
Win Source Part Number: 010063-AP331AWRG-7
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 0.4μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: AP331A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): BA8391G; BA8391G-TR; V62/13611-01XE-T ; CMP02EP;
Introduction Date: June 26, 2008
ECCN: ERA99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
IC COMPARATOR 1 GEN PUR SOT25R Product overview: AP331AWRG-7 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AP331AWRG-7 can be used for catalog matching and distributor lookup.
COMPARATOR, 1.3US, 0 TO 70DEG C ROHS COMPLIANT: YES
IC COMPARATOR SGL DIFF SOT-25R
Analog Comparators 2V-36V 2.5mA 2V-36V 2.5mA
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT25R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 010063-AP331AWRG-7 | 692-AP331AWRG-7 | 64AH2556 | AP331AWRG-7 | AP331AWRG-7 | AP331AWRG-7 |
| Product Name | Linear - Linear - Comparators - AP331AWRG-7 | Linear Comparator IC | Comparator, 1.3Us, 0 To 70Deg C Rohs Compliant Diodes Inc. | Linear - Comparators | Analog Comparators | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 3 volts | ||||
| VOS | 8 millivolts | 8 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |