DIODES Incorporated Comparators AP331AWG-7

Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-25
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - AP331AWGDITR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
AP331AWGDITR-ND
Comparators AP331AWGDITR-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-25

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-25

Buy Now Datasheet
Comparators - AP331AWGDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
AP331AWGDIDKR-ND
Comparators AP331AWGDIDKR-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-25

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-25

Buy Now Datasheet
Comparators - AP331AWGDICT-ND - DigiKey
Thief River Falls, MN, United States
Comparators
AP331AWGDICT-ND
Comparators AP331AWGDICT-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-25

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-25

Buy Now Datasheet
Linear - Linear - Comparators - AP331AWG-7 - AP331AWG-7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - AP331AWG-7
AP331AWG-7
Linear - Linear - Comparators - AP331AWG-7 AP331AWG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010062-AP331AWG-7 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 0.4μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-25 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): TL331IDBVR; AS331KTR-G1; AS331KTR-E1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010062-AP331AWG-7
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 0.4μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-25
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): TL331IDBVR; AS331KTR-G1; AS331KTR-E1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - AP331AWG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
AP331AWG-7
Integrated Circuits (ICs) - Linear - Comparators AP331AWG-7
IC COMPARATOR 1 GEN PUR SOT25

IC COMPARATOR 1 GEN PUR SOT25

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number AP331AWGDITR-ND AP331AWG-7 AP331AWG-7
Product Name Comparators Linear - Linear - Comparators - AP331AWG-7 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS520 8-Bit Identity/Magnitude Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors - 5962-88691012A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
 - 74HC677NT - Rochester Electronics
Specs
Package Type DIP; Other; DIP24
View Details
2 suppliers
Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
8-Bit Identity Comparator - 74FCT521CTSOG8 - Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
2 suppliers