DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3302K6TR-G1 AP3302K6TR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800617-AP3302K6TR-G1 Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.8V Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Voltage Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 10V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800617-AP3302K6TR-G1 Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.8V Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Voltage Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 10V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3302K6TR-G1 - 800617-AP3302K6TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3302K6TR-G1
800617-AP3302K6TR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3302K6TR-G1 800617-AP3302K6TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 800617-AP3302K6TR-G1 Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.8V Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Voltage Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 10V ~ 28V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800617-AP3302K6TR-G1
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 15.8V
Frequency - Switching: 120kHz
Fault Protection: Current Limiting, Over Voltage
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 10V ~ 28V

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3302K6TR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3302K6TR-G1
PMIC - AC DC Converters, Offline Switchers AP3302K6TR-G1
IC OFFLINE CONV FLYBACK SOT26

IC OFFLINE CONV FLYBACK SOT26

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3302K6TR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3302K6TR-G1
AC DC Converters, Offline Switches AP3302K6TR-G1
Converter Offline Flyback Topology 120kHz SOT-26

Converter Offline Flyback Topology 120kHz SOT-26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 800617-AP3302K6TR-G1 AP3302K6TR-G1 AP3302K6TR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3302K6TR-G1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3RBR4765JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 25 volts
Output Power 24 watts
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5726-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP7
Output Voltage 15 volts
Input Voltage 120 to 390 volts
View Details
2 suppliers