DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3301K6TR-G1 AP3301K6TR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145643-AP3301K6TR-G 1 Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.8V Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 10V ~ 25V Categories: Integrated Circuits Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Switching Frequency: 120kHz
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145643-AP3301K6TR-G 1 Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.8V Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 10V ~ 25V Categories: Integrated Circuits Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Switching Frequency: 120kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3301K6TR-G1 - 1145643-AP3301K6TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3301K6TR-G1
1145643-AP3301K6TR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3301K6TR-G1 1145643-AP3301K6TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1145643-AP3301K6TR-G 1 Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.8V Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 10V ~ 25V Categories: Integrated Circuits Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Switching Frequency: 120kHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145643-AP3301K6TR-G1
Packaging: Reel
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 15.8V
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 10V ~ 25V
Categories: Integrated Circuits
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Switching Frequency: 120kHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - AP3301K6TR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3301K6TR-G1
PMIC - AC DC Converters, Offline Switchers AP3301K6TR-G1
IC OFFLINE SWITCH FLYBACK SOT26

IC OFFLINE SWITCH FLYBACK SOT26

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3301K6TR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3301K6TR-G1
AC DC Converters, Offline Switches AP3301K6TR-G1
Converter Offline Flyback Topology 120kHz SOT-26

Converter Offline Flyback Topology 120kHz SOT-26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1145643-AP3301K6TR-G1 AP3301K6TR-G1 AP3301K6TR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3301K6TR-G1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR2280BZ - ICE5BR2280BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 22 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details