Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.5A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.5A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.5A SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 094284-AP3211KTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: AP3211
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.81V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): MAX1685EEE+T; MAX1684EEE+; MAX1685EEE;
Introduction Date: March 31, 2013
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 1.4MHz 1.5A Asynch DC/DC 4.5V to 18V
IC REG BUCK ADJ 1.5A SOT23-6
IC REG BUCK ADJ 1.5A SOT23-6
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.5A SOT-23-6
IC REG BUCK ADJ 1.5A SOT23-6
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3211KTR-G1DITR-ND | 094284-AP3211KTR-G1 | AP3211KTR-G1 | AP3211KTR-G1 | AP3211KTR-G1 | AP3211KTR-G1 | AP3211KTR-G1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3211KTR-G1 | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | ||
| Output Voltage | 0.8100 to 15 volts | 0.8100 volts | 0.8100 volts | 0.8100 volts | 0.8100 to 15 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |